The A3942 is a quad high-side gate driver IC designed for automotive applications, capable of driving four N-channel MOSFETs with 100% duty cycle via an integrated charge pump. It features SPI control, fault diagnostics including short-to-ground, short-to-battery, and open-load detection, and a sleep mode for low power consumption. The device operates from 4.5 to 60 V and is housed in a 38-lead thin profile TSSOP package (LG suffix) with a maximum height of 1.20 mm and internally fused leads for improved thermal dissipation. It meets AEC-Q100 qualifications with a human body model ESD rating of 2500 V and a charged device model rating of 1050 V. The operating ambient temperature range is -40 to 125°C, with a maximum junction temperature of 150°C and a junction-to-ambient thermal resistance of 47°C/W on a 4-layer PCB without thermal vias.
The A3942/44 gate drivers provide robust and reliable control of high-side (A3942) and low-side (A3944) N-channel MOSFETs in automotive applications. Integrated diagnostics and SPI control simplify system design and enhance fault detection.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 125805-A3942KLGTR-T
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: NMOS
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 38-TSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 60 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
4-Ch Gate Driver, 60V, SPI/Parallel, TSSOP, NMOS Product overview: A3942KLGTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 60V, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3942KLGTR-T can be used for catalog matching and distributor lookup.
Motor Driver NMOS SPI, Parallel 38-TSSOP
Motor Driver NMOS SPI, Parallel 38-TSSOP
Motor Driver NMOS SPI, Parallel 38-TSSOP
IC MOTOR DRIVER 4.5V-60V 38TSSOP
Motor Driver NMOS SPI, Parallel 38-TSSOP
IC MOTOR DRIVER 4.5V-60V 38TSSOP
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A3942KLGTR-T | 125805-A3942KLGTR-T | 744-A3942KLGTR-T | 620-1668-1-ND | A3942KLGTR-T | A3942KLGTR-T | A3942KLGTR-T |
| Product Name | Auto Quad High Side Gate Driver | PMIC - PMIC - Motor Drivers, Controllers - A3942KLGTR-T | 60V TSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount | PCB Mount; "38-TFSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 4 to 60 volts | 4 to 60 volts |