Allegro MicroSystems Inc. Low Voltage Dual Full-Bridge Motor Driver A3909GLNTR-T

Description
The A3909 offers a versatile solution for driving two DC motors or a single stepper motor, with independent full-bridge control for each. Supports a wide power supply range (4V-18V) and output currents up to 1A per phase, with the option for parallel operation at higher currents. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Description
The A3909 offers a versatile solution for driving two DC motors or a single stepper motor, with independent full-bridge control for each. Supports a wide power supply range (4V-18V) and output currents up to 1A per phase, with the option for parallel operation at higher currents. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A3909 is a dual full bridge motor driver designed to control two DC motors or a single bipolar stepper motor, with a supply voltage range of 4 to 18 V and per-phase output current up to 1 A. It is offered in a 10-pin SSOP package with an exposed thermal pad (LY suffix) or a standard 10-pin SSOP (LN suffix); the A3909GLNTR-T uses the LN package. It includes thermal shutdown protection, overcurrent protection, and low-power standby mode with less than 10 µA current drain. Parallel operation of outputs enables 1.8 A for a single DC motor. The operating ambient temperature range is -40 to 105 °C, and the maximum junction temperature is 150 °C.

Datasheet Summary
Powered by GS/AI

The A3909 is a dual full bridge motor driver designed to control two DC motors or a single bipolar stepper motor, with a supply voltage range of 4 to 18 V and per-phase output current up to 1 A. It is offered in a 10-pin SSOP package with an exposed thermal pad (LY suffix) or a standard 10-pin SSOP (LN suffix); the A3909GLNTR-T uses the LN package. It includes thermal shutdown protection, overcurrent protection, and low-power standby mode with less than 10 µA current drain. Parallel operation of outputs enables 1.8 A for a single DC motor. The operating ambient temperature range is -40 to 105 °C, and the maximum junction temperature is 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Dual Full-Bridge Motor Driver - A3909GLNTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Low Voltage Dual Full-Bridge Motor Driver
A3909GLNTR-T
Low Voltage Dual Full-Bridge Motor Driver A3909GLNTR-T
The A3909 offers a versatile solution for driving two DC motors or a single stepper motor, with independent full-bridge control for each. Supports a wide power supply range (4V-18V) and output currents up to 1A per phase, with the option for parallel operation at higher currents. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The A3909 offers a versatile solution for driving two DC motors or a single stepper motor, with independent full-bridge control for each. Supports a wide power supply range (4V-18V) and output currents up to 1A per phase, with the option for parallel operation at higher currents.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - A3909GLNTR-T - 1011166-A3909GLNTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - A3909GLNTR-T
1011166-A3909GLNTR-T
PMIC - PMIC - Full, Half - Bridge Drivers - A3909GLNTR-T 1011166-A3909GLNTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011166-A3909GLNTR-T Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: DMOS Fault Protection: Current Limiting, Over Temperature Voltage - Load: 4 V to 18 V Rds On (Typ): 1.6 Ohm LS + HS Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-SSOP Supply Voltage - Operating: 4 V to 18 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011166-A3909GLNTR-T
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Current Limiting, Over Temperature
Voltage - Load: 4 V to 18 V
Rds On (Typ): 1.6 Ohm LS + HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-SSOP
Supply Voltage - Operating: 4 V to 18 V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Dual MSOP Motor Driver IC - 746-A3909GLNTR-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual MSOP Motor Driver IC
746-A3909GLNTR-T
Dual MSOP Motor Driver IC 746-A3909GLNTR-T
Dual Full Bridge Motor Driver, 10-lead MSOP, -40°C to 105°C, RoHS Compliant: Yes Product overview: A3909GLNTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, MSOP, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-A3909GLNTR-T can be used for catalog matching and distributor lookup.

Dual Full Bridge Motor Driver, 10-lead MSOP, -40°C to 105°C, RoHS Compliant: Yes Product overview: A3909GLNTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, MSOP, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-A3909GLNTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC Motor Drives DC Motor Drives DC Motor Drives
Product Number A3909GLNTR-T 1011166-A3909GLNTR-T 746-A3909GLNTR-T
Product Name Low Voltage Dual Full-Bridge Motor Driver PMIC - PMIC - Full, Half - Bridge Drivers - A3909GLNTR-T Dual MSOP Motor Driver IC
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

Motor Driver IC - 744-A4911KJPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
PC-Based Bus SPI
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Motor Drivers, Controllers - 620-1079-ND - DigiKey
Specs
Configuration PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Communication Logic
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
6 suppliers
50V Motor Driver IC - 744-A3930KJPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 50 volts
View Details
7 suppliers
Relay Driver with 5 V Regulator for Automotive Applications - A2550KLPTR-T - Allegro MicroSystems Inc.
Specs
Motor / System DC Brushed
Configuration PCB Mount
View Details