Allegro MicroSystems Inc. Switches (Solid State) A3422EKA

Description
Digital Switch Bipolar Switch Open Collector Hall Effect 5-SIP
Request a Quote Datasheet
Description
Digital Switch Bipolar Switch Open Collector Hall Effect 5-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - A3422EKA-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
A3422EKA-ND
Switches (Solid State) A3422EKA-ND
Digital Switch Bipolar Switch Open Collector Hall Effect 5-SIP

Digital Switch Bipolar Switch Open Collector Hall Effect 5-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number A3422EKA-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092434 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Series 9000 GP Sensor - 42GRL-9040-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 5984 inch (152000 mm)
Electrical Output Voltage
View Details
Proximity sensor - SIEN-M12B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers