Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1381ELHLT-T A1381ELHLT-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 131999-A1381ELHLT-T Packaging: Reel - TR Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 12kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23W Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 131999-A1381ELHLT-T Packaging: Reel - TR Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 12kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23W Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1381ELHLT-T - 131999-A1381ELHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1381ELHLT-T
131999-A1381ELHLT-T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1381ELHLT-T 131999-A1381ELHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 131999-A1381ELHLT-T Packaging: Reel - TR Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 12kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23W Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 131999-A1381ELHLT-T
Packaging: Reel - TR
Type: Linear
Features: Programmable, Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 12kHz
Current - Supply (Max): 8mA
Current - Output (Max): 10mA
Axis: Single
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23W
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1381ELHLT-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1381ELHLT-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1381ELHLT-T
SENSOR HALL EFFECT ANALOG SOT23W

SENSOR HALL EFFECT ANALOG SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 131999-A1381ELHLT-T A1381ELHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1381ELHLT-T Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting SOT-23W
Unlock Full Specs
to access all available technical data