Allegro MicroSystems Inc. Low Noise, Linear Hall Effect Sensor IC With Analog Output A1326LLHLT-T

Description
The A1324/5/6 family offers low-noise, high-accuracy linear Hall-effect sensing in miniature packages. Their temperature stability and ratiometric rail-to-rail output make them ideal for demanding automotive and industrial applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1324) (A1325) (A1326) Download Datasheet
Request a Quote Datasheet
Description
The A1324/5/6 family offers low-noise, high-accuracy linear Hall-effect sensing in miniature packages. Their temperature stability and ratiometric rail-to-rail output make them ideal for demanding automotive and industrial applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1324) (A1325) (A1326) Download Datasheet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1326LLHLT-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Low Noise, Linear Hall Effect Sensor IC With Analog Output
A1326LLHLT-T
Low Noise, Linear Hall Effect Sensor IC With Analog Output A1326LLHLT-T
The A1324/5/6 family offers low-noise, high-accuracy linear Hall-effect sensing in miniature packages. Their temperature stability and ratiometric rail-to-rail output make them ideal for demanding automotive and industrial applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1324) (A1325) (A1326) Download Datasheet

The A1324/5/6 family offers low-noise, high-accuracy linear Hall-effect sensing in miniature packages. Their temperature stability and ratiometric rail-to-rail output make them ideal for demanding automotive and industrial applications.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A1324)
  • (A1325)
  • (A1326)

Download Datasheet

Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1326LLHLT-T - 858835-A1326LLHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1326LLHLT-T
858835-A1326LLHLT-T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1326LLHLT-T 858835-A1326LLHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858835-A1326LLHLT-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Hall Effect Sensor Single Axis SOT-23W Package: SOT-23W Package: Reel - TR Mounting: Surface Mount Family Name: A1326 Categories: Sensors Case / Package: SOT-23W ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: A1326LLHLTT, 620-1403-6, 620-1403-2, 620-1403-1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858835-A1326LLHLT-T
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Hall Effect Sensor Single Axis SOT-23W
Package: SOT-23W
Package: Reel - TR
Mounting: Surface Mount
Family Name: A1326
Categories: Sensors
Case / Package: SOT-23W
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: A1326LLHLTT, 620-1403-6, 620-1403-2, 620-1403-1

Buy Now Datasheet
Motion Sensor ICs - 7532018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
7532018
Motion Sensor ICs 7532018
Allegro Microsystems A1326LLHLT-T

Allegro Microsystems A1326LLHLT-T

Supplier's Site
Motion Sensor ICs - 7532018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
7532018P
Motion Sensor ICs 7532018P
Allegro Microsystems A1326LLHLT-T

Allegro Microsystems A1326LLHLT-T

Supplier's Site
Motion Sensor ICs - 1729260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1729260
Motion Sensor ICs 1729260
Allegro Microsystems A1326LLHLT-T

Allegro Microsystems A1326LLHLT-T

Supplier's Site
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1326LLHLT-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1326LLHLT-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1326LLHLT-T
SENSOR HALL EFFECT ANALOG SOT23W

SENSOR HALL EFFECT ANALOG SOT23W

Supplier's Site
Linear, Compass (ICs) - A1326LLHLT-T - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
A1326LLHLT-T
Linear, Compass (ICs) A1326LLHLT-T
SENSOR HALL EFFECT ANALOG SOT23W

SENSOR HALL EFFECT ANALOG SOT23W

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number A1326LLHLT-T 858835-A1326LLHLT-T 7532018 7532018P A1326LLHLT-T A1326LLHLT-T
Product Name Low Noise, Linear Hall Effect Sensor IC With Analog Output Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1326LLHLT-T Motion Sensor ICs Motion Sensor ICs Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic Magnetic
Standards and Certifications RoHS RoHS RoHS
Package / Mounting SOT-23W Sot-23
Sot-23
Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1214LUA-T - 1010947-A1214LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Packing Method Bulk; Bulk
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347135-A1132KLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
ASIL Angle Sensor W/ Turns Count - A1339LLETR-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details