Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1321EUA-T A1321EUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198405-A1321EUA-T Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 30kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198405-A1321EUA-T Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 30kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1321EUA-T - 198405-A1321EUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1321EUA-T
198405-A1321EUA-T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1321EUA-T 198405-A1321EUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198405-A1321EUA-T Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 30kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 198405-A1321EUA-T
Packaging: Bulk
Type: Linear
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 30kHz
Current - Supply (Max): 8mA
Current - Output (Max): 10mA
Axis: Single
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-SIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1321EUA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1321EUA-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1321EUA-T
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site
Linear, Compass (ICs) - A1321EUA-T - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
A1321EUA-T
Linear, Compass (ICs) A1321EUA-T
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 198405-A1321EUA-T A1321EUA-T A1321EUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1321EUA-T Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-SIP Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1260ELHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 24 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
AS5510 Linear Sensor.  10-bit linear position sensor with digital position (interface) output - AS5510 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 2.5 to 3.6 volts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details