Win Source Part Number: 1041966-A1302KLHLT-T
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 11mA
Current - Output (Max): 10mA
Axis: Single
Voltage - Supply: 4.5V ~ 6V
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): A1302KUA-T; A1324LLHLT-T; SS46; AH183-WG-7; AH182-WG-7A 1302 KLHLT-T;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: A1302KLHLTT,620-1021
Product Status: Obsolete
SENSOR HALL EFFECT ANALOG SOT23W
SENSOR HALL EFFECT ANALOG SOT23W
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1041966-A1302KLHLT-T | A1302KLHLT-T | A1302KLHLT-T |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |