Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1230LK-T

Description
Win Source Part Number: 1381279-A1230LK-T Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 500 pcs Technology: Hall Effect Output Type: Open Drain Function: Bipolar Switch, Dual Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 3mT Trip, -3mT Release Voltage - Supply: 3.3V ~ 18V Mounting Type: Through Hole Package / Case: 4-SSIP Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Base Product Number: A1230 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381279-A1230LK-T Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 500 pcs Technology: Hall Effect Output Type: Open Drain Function: Bipolar Switch, Dual Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 3mT Trip, -3mT Release Voltage - Supply: 3.3V ~ 18V Mounting Type: Through Hole Package / Case: 4-SSIP Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Base Product Number: A1230 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381279-A1230LK-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1381279-A1230LK-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1381279-A1230LK-T
Win Source Part Number: 1381279-A1230LK-T Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 500 pcs Technology: Hall Effect Output Type: Open Drain Function: Bipolar Switch, Dual Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 3mT Trip, -3mT Release Voltage - Supply: 3.3V ~ 18V Mounting Type: Through Hole Package / Case: 4-SSIP Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Base Product Number: A1230 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381279-A1230LK-T
Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Bulk
Standard Package: 500 pcs
Technology: Hall Effect
Output Type: Open Drain
Function: Bipolar Switch, Dual
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 20mA
Sensing Range: 3mT Trip, -3mT Release
Voltage - Supply: 3.3V ~ 18V
Mounting Type: Through Hole
Package / Case: 4-SSIP
Supplier Device Package: 4-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems, LLC
Base Product Number: A1230
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Switches (Solid State) - A1230LK-T - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
A1230LK-T
Switches (Solid State) A1230LK-T
MAGNET SWITCH BIPOLAR DUAL 4SIP

MAGNET SWITCH BIPOLAR DUAL 4SIP

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1230LK-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1230LK-T
MAGNET SWITCH BIPOLAR DUAL 4SIP

MAGNET SWITCH BIPOLAR DUAL 4SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1381279-A1230LK-T A1230LK-T A1230LK-T
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1125LUA-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3 to 24 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 2.8 to 3.5 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details