Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA A1203LUA

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198397-A1203LUA Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 9.5mT Trip, -9.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198397-A1203LUA Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 9.5mT Trip, -9.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA - 198397-A1203LUA - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA
198397-A1203LUA
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA 198397-A1203LUA
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198397-A1203LUA Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 9.5mT Trip, -9.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 198397-A1203LUA
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 7.5mA
Current - Output (Max): 25mA
Sensing Range: 9.5mT Trip, -9.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Purpose: Latch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 198397-A1203LUA
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1106LLHLX-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3.8 to 24 volts
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4943C - TLE4943C - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
40 Oe Digital Switch, RoHS MSOP - AD022-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers