Win Source Part Number: 1347430-A1148ELHLT
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Technology: Hall Effect
Output Type: Current Source
Function: Unipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: South Pole
Current - Supply (Max): 17mA
Sensing Range: 8mT Trip, 1mT Release
Voltage - Supply: 3.5V ~ 24V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete
RoHS Status: RoHS non-compliant
MAGNETIC SWITCH UNIPOLAR SOT23W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1347430-A1148ELHLT | A1148ELHLT |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |