Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1145EUA

Description
Win Source Part Number: 1381275-A1145EUA Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 500 pcs Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Test Condition: -40°C ~ 85°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 6mT Trip, 1mT Release Voltage - Supply: 3.5V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381275-A1145EUA Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 500 pcs Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Test Condition: -40°C ~ 85°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 6mT Trip, 1mT Release Voltage - Supply: 3.5V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381275-A1145EUA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1381275-A1145EUA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1381275-A1145EUA
Win Source Part Number: 1381275-A1145EUA Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 500 pcs Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Test Condition: -40°C ~ 85°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 6mT Trip, 1mT Release Voltage - Supply: 3.5V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381275-A1145EUA
Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Bulk
Standard Package: 500 pcs
Technology: Hall Effect
Output Type: Current Source
Function: Unipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: South Pole
Current - Supply (Max): 17mA
Sensing Range: 6mT Trip, 1mT Release
Voltage - Supply: 3.5V ~ 24V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems, LLC
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1145EUA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1145EUA
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1381275-A1145EUA A1145EUA
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data