Allegro MicroSystems Inc. Sensor, Hall Effect, Omnipolar, Sot23W-3; Hall Effect Type Allegro Microsystems A1126LLHLX-T

Description
SENSOR, HALL EFFECT, OMNIPOLAR, SOT23W-3; Hall Effect Type:Omnipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR, HALL EFFECT, OMNIPOLAR, SOT23W-3; Hall Effect Type:Omnipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Hall Effect, Omnipolar, Sot23W-3; Hall Effect Type Allegro Microsystems - 89T7950 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Omnipolar, Sot23W-3; Hall Effect Type Allegro Microsystems
89T7950
Sensor, Hall Effect, Omnipolar, Sot23W-3; Hall Effect Type Allegro Microsystems 89T7950
SENSOR, HALL EFFECT, OMNIPOLAR, SOT23W-3; Hall Effect Type:Omnipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

SENSOR, HALL EFFECT, OMNIPOLAR, SOT23W-3; Hall Effect Type:Omnipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, Hall Effect, Omnipolar, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems - 67T0326 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Omnipolar, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems
67T0326
Sensor, Hall Effect, Omnipolar, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems 67T0326
SENSOR, HALL EFFECT, OMNIPOLAR, SOT23W-3, FULL REEL; Hall Effect Type:Omnipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

SENSOR, HALL EFFECT, OMNIPOLAR, SOT23W-3, FULL REEL; Hall Effect Type:Omnipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 89T7950
Product Name Sensor, Hall Effect, Omnipolar, Sot23W-3; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Rod Series with Return Spring - KL Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 1.97 inch (10 to 50 mm)
Output Voltage
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
String Potentiometers - 04-0760-0498 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details