Allegro MicroSystems Inc. Motion Sensor ICs A1120EUA-T

Description
Allegro Microsystems A1120EUA-T
Request a Quote Datasheet
Description
Allegro Microsystems A1120EUA-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 6807245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
6807245P
Motion Sensor ICs 6807245P
Allegro Microsystems A1120EUA-T

Allegro Microsystems A1120EUA-T

Supplier's Site
Motion Sensor ICs - 6807245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
6807245
Motion Sensor ICs 6807245
Allegro Microsystems A1120EUA-T

Allegro Microsystems A1120EUA-T

Supplier's Site
Motion Sensor ICs - 1709086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1709086
Motion Sensor ICs 1709086
Allegro Microsystems A1120EUA-T

Allegro Microsystems A1120EUA-T

Supplier's Site
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1120EUA-T - 1010924-A1120EUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1120EUA-T
1010924-A1120EUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1120EUA-T 1010924-A1120EUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010924-A1120EUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 25mA Sensing Range: 5mT Trip, 0.5mT Release Family Name: A1120 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Unipolar Switch Supply Voltage - Operating: 3 V to 24 V Testing Conditions: -40°C to 85°C Alternative Parts (Cross-Reference): AH337-PL-B; AH337-P; AH337-PLA; AH337-PL; Introduction Date: December 29, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automotive Quantity per package: 500

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1010924-A1120EUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 25mA
Sensing Range: 5mT Trip, 0.5mT Release
Family Name: A1120
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Unipolar Switch
Supply Voltage - Operating: 3 V to 24 V
Testing Conditions: -40°C to 85°C
Alternative Parts (Cross-Reference): AH337-PL-B; AH337-P; AH337-PLA; AH337-PL;
Introduction Date: December 29, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automotive
Quantity per package: 500

Buy Now Datasheet
Hall Effect Switch, Unipolar, 3Sip; Hall Effect Type Allegro Microsystems - 67R6744 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, Unipolar, 3Sip; Hall Effect Type Allegro Microsystems
67R6744
Hall Effect Switch, Unipolar, 3Sip; Hall Effect Type Allegro Microsystems 67R6744
HALL EFFECT SWITCH, UNIPOLAR, 3SIP; Hall Effect Type:Switch; Operate Point Typ:35G; Release Point Typ:25G; Supply Voltage Min:3V; Supply Voltage Max:24V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

HALL EFFECT SWITCH, UNIPOLAR, 3SIP; Hall Effect Type:Switch; Operate Point Typ:35G; Release Point Typ:25G; Supply Voltage Min:3V; Supply Voltage Max:24V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Switches (Solid State) - A1120EUA-T - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
A1120EUA-T
Switches (Solid State) A1120EUA-T
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1120EUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1120EUA-T
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 6807245P 6807245 1010924-A1120EUA-T 67R6744 A1120EUA-T A1120EUA-T
Product Name Motion Sensor ICs Motion Sensor ICs Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1120EUA-T Hall Effect Switch, Unipolar, 3Sip; Hall Effect Type Allegro Microsystems Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Standards and Certifications RoHS RoHS RoHS
Package / Mounting Sip
Sip
3-SIP Through Hole
Sensor Type Magnetic Magnetic Magnetic
Applications Automobile
Unlock Full Specs
to access all available technical data