Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1104ELHLT-T

Description
Win Source Part Number: 1377682-A1104ELHLT-T Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Allegro MicroSystems Product Status: Obsolete Package / Case: SOT-23W Supplier Device Package: SOT-23W Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: South Pole Sensing Range: 45mT Trip, 2.5mT Release Test Condition: -40°C ~ 85°C Voltage - Supply: 3.8V ~ 24V Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Output Type: Open Drain
Request a Quote Datasheet
Description
Win Source Part Number: 1377682-A1104ELHLT-T Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Allegro MicroSystems Product Status: Obsolete Package / Case: SOT-23W Supplier Device Package: SOT-23W Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: South Pole Sensing Range: 45mT Trip, 2.5mT Release Test Condition: -40°C ~ 85°C Voltage - Supply: 3.8V ~ 24V Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Output Type: Open Drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1377682-A1104ELHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1377682-A1104ELHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1377682-A1104ELHLT-T
Win Source Part Number: 1377682-A1104ELHLT-T Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Allegro MicroSystems Product Status: Obsolete Package / Case: SOT-23W Supplier Device Package: SOT-23W Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: South Pole Sensing Range: 45mT Trip, 2.5mT Release Test Condition: -40°C ~ 85°C Voltage - Supply: 3.8V ~ 24V Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Output Type: Open Drain

Win Source Part Number: 1377682-A1104ELHLT-T
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Allegro MicroSystems
Product Status: Obsolete
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 45mT Trip, 2.5mT Release
Test Condition: -40°C ~ 85°C
Voltage - Supply: 3.8V ~ 24V
Current - Supply (Max): 7.5mA
Current - Output (Max): 25mA
Output Type: Open Drain

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1104ELHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1104ELHLT-T
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1377682-A1104ELHLT-T A1104ELHLT-T
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Hall Effect Sw, Unipolar, 7.5G, Sot-23-3 Rohs Compliant Infineon - 38AJ4412 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
20 Oe Digital Switch, RoHS MSOP - AD021-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers