Sandvik Coromant Co. Thread Turning Tool T-Max U-Lock

Description
T-Max U-Lock® is a complement to the CoroThread 266 rigid indexable insert threading system. It provides a specialized solution for 11 mm (0.433 inches) internal threading applications in three different geometries: all-round, sharp, and a chip breaking C-Geometry. Benefits Cost efficient solution with three cutting edges Tailor Made inserts available Features Indexable inserts 11-size IC = ¼” = 6.35 mm. Tailor Made inserts available Three sharp cutting edges for high-quality threads Thread profiles for V-profile 55° and 60° Three different geometries: all-round, sharp, and a chip breaking C-Geometry. Application Internal threading Minimum hole size: 12 mm (0.472 inches). Insert geometries and grades for all materials apart from ISO H The tool holder for inserts with size 11 is made for a 2° inclination angle and no shim
Description
T-Max U-Lock® is a complement to the CoroThread 266 rigid indexable insert threading system. It provides a specialized solution for 11 mm (0.433 inches) internal threading applications in three different geometries: all-round, sharp, and a chip breaking C-Geometry. Benefits Cost efficient solution with three cutting edges Tailor Made inserts available Features Indexable inserts 11-size IC = ¼” = 6.35 mm. Tailor Made inserts available Three sharp cutting edges for high-quality threads Thread profiles for V-profile 55° and 60° Three different geometries: all-round, sharp, and a chip breaking C-Geometry. Application Internal threading Minimum hole size: 12 mm (0.472 inches). Insert geometries and grades for all materials apart from ISO H The tool holder for inserts with size 11 is made for a 2° inclination angle and no shim

Suppliers

Company
Product
Description
Supplier Links
Thread Turning Tool - T-Max U-Lock - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Thread Turning Tool
T-Max U-Lock
Thread Turning Tool T-Max U-Lock
T-Max U-Lock® is a complement to the CoroThread 266 rigid indexable insert threading system. It provides a specialized solution for 11 mm (0.433 inches) internal threading applications in three different geometries: all-round, sharp, and a chip breaking C-Geometry. Benefits Cost efficient solution with three cutting edges Tailor Made inserts available Features Indexable inserts 11-size IC = ¼” = 6.35 mm. Tailor Made inserts available Three sharp cutting edges for high-quality threads Thread profiles for V-profile 55° and 60° Three different geometries: all-round, sharp, and a chip breaking C-Geometry. Application Internal threading Minimum hole size: 12 mm (0.472 inches). Insert geometries and grades for all materials apart from ISO H The tool holder for inserts with size 11 is made for a 2° inclination angle and no shim

T-Max U-Lock® is a complement to the CoroThread 266 rigid indexable insert threading system. It provides a specialized solution for 11 mm (0.433 inches) internal threading applications in three different geometries: all-round, sharp, and a chip breaking C-Geometry.

Benefits

  • Cost efficient solution with three cutting edges
  • Tailor Made inserts available

Features

  • Indexable inserts
  • 11-size IC = ¼” = 6.35 mm.
  • Tailor Made inserts available
  • Three sharp cutting edges for high-quality threads
  • Thread profiles for V-profile 55° and 60°
  • Three different geometries: all-round, sharp, and a chip breaking C-Geometry.

Application

  • Internal threading
  • Minimum hole size: 12 mm (0.472 inches).
  • Insert geometries and grades for all materials apart from ISO H
  • The tool holder for inserts with size 11 is made for a 2° inclination angle and no shim
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Turning Tools
Product Number T-Max U-Lock
Product Name Thread Turning Tool
Unlock Full Specs
to access all available technical data

Similar Products