Silent Tools dampened boring bars and adapters make it possible to maintain good productivity and close tolerances also for long tool overhangs beyond 3 x bar diameter. Silent Tools dampened steel bars make it possible to machine up to 10 x bar diameter, and our dampened carbide reinforced bars go even higher; up to 14 x bar diameter tool overhang.
Benefits
Productivity gains: 50% for shorter boring bars and up to 400% for longer overhang lengths
Improved surface finish
Improved process security
Improved chip evacuation
Reduced cost per component
Features
Silent Tools unique dampening mechanism
Internal coolant through the bar
Flexibility with the modular SL interface
Long reach length up to 14 x D
Application
General internal turning, parting & grooving, threading
Cutting data can be increased substantially thanks to eliminated vibrations
Productivity increase from 3 x bar diameter
Silent Tools dampened boring bars and adapters make it possible to maintain good productivity and close tolerances also for long tool overhangs beyond 3 x bar diameter. Silent Tools dampened steel bars make it possible to machine up to 10 x bar diameter, and our dampened carbide reinforced bars go even higher; up to 14 x bar diameter tool overhang.
Benefits
- Productivity gains: 50% for shorter boring bars and up to 400% for longer overhang lengths
- Improved surface finish
- Improved process security
- Improved chip evacuation
- Reduced cost per component
Features
- Silent Tools unique dampening mechanism
- Internal coolant through the bar
- Flexibility with the modular SL interface
- Long reach length up to 14 x D
Application
- General internal turning, parting & grooving, threading
- Cutting data can be increased substantially thanks to eliminated vibrations
- Productivity increase from 3 x bar diameter