CoroTurn® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use.
Benefits
Reliable system with focus on holes smaller than 12 mm (0.472 inch)
For turning into extreme small holes down to 0.3 mm (0.012 inch)
Face grooving down to diameter 6.2 mm (0.244 inch)
Easy to use
Features
Precision ground for high repeatability
Wide range of cutting tools to meet all needs
Locating pin for exact location of the cutting tools into the boring bar
Application
For finishing applications
Cutting data – Intended for light cutting data. Depth of cut 0.1-0.5 mm (0.004-0.020 inch) and feed 0.01-0.05 mm (0.0004-0.0016 inch)
CoroTurn® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use.
Benefits
- Reliable system with focus on holes smaller than 12 mm (0.472 inch)
- For turning into extreme small holes down to 0.3 mm (0.012 inch)
- Face grooving down to diameter 6.2 mm (0.244 inch)
- Easy to use
Features
- Precision ground for high repeatability
- Wide range of cutting tools to meet all needs
- Locating pin for exact location of the cutting tools into the boring bar
Application
- For finishing applications
- Cutting data – Intended for light cutting data. Depth of cut 0.1-0.5 mm (0.004-0.020 inch) and feed 0.01-0.05 mm (0.0004-0.0016 inch)