Sandvik Coromant Co. Face Grooving Boring Tool Corobore 825 SL

Description
Machining grooves with CoroBore® SL is a productive alternative to milling grooves. This fine-adjustable axial face grooving tool machines grooves in a large number of components and diameters. Benefits Increased productivity compared to milling Excellent chip control thanks to internal coolant to the cutting edge Builds on our large assortment of standard SL32 blades and CoroCut system 1-2 inserts Radial fine-adjustable face grooving heads for pre-setting Features Rigid design with dedicated tools for small and large diameter face grooving Internal coolant Radial fine-adjustable face grooving head for pre-setting For smaller diameters: 47–150 mm (1.850–5.905 inch), C6 and C8 adaptors available For larger diameters: 150–1275 mm (5.905–50.20 inch), use a dedicated face grooving head with CoroBore XL Application Typical application: pump and valves, hydraulic components and pulp & paper. First choice geometries: -CM or -TF depending on chosen nose radius Recommended starting value for feed: 0.15 mm/rev (0.006 in/rev) If grooves with larger width tolerance is required, chose -GF geometry Recommended starting value for feed: 0.10 mm/rev (0.004 inch/rev)
Description
Machining grooves with CoroBore® SL is a productive alternative to milling grooves. This fine-adjustable axial face grooving tool machines grooves in a large number of components and diameters. Benefits Increased productivity compared to milling Excellent chip control thanks to internal coolant to the cutting edge Builds on our large assortment of standard SL32 blades and CoroCut system 1-2 inserts Radial fine-adjustable face grooving heads for pre-setting Features Rigid design with dedicated tools for small and large diameter face grooving Internal coolant Radial fine-adjustable face grooving head for pre-setting For smaller diameters: 47–150 mm (1.850–5.905 inch), C6 and C8 adaptors available For larger diameters: 150–1275 mm (5.905–50.20 inch), use a dedicated face grooving head with CoroBore XL Application Typical application: pump and valves, hydraulic components and pulp & paper. First choice geometries: -CM or -TF depending on chosen nose radius Recommended starting value for feed: 0.15 mm/rev (0.006 in/rev) If grooves with larger width tolerance is required, chose -GF geometry Recommended starting value for feed: 0.10 mm/rev (0.004 inch/rev)

Suppliers

Company
Product
Description
Supplier Links
Face Grooving Boring Tool - Corobore 825 SL - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Face Grooving Boring Tool
Corobore 825 SL
Face Grooving Boring Tool Corobore 825 SL
Machining grooves with CoroBore® SL is a productive alternative to milling grooves. This fine-adjustable axial face grooving tool machines grooves in a large number of components and diameters. Benefits Increased productivity compared to milling Excellent chip control thanks to internal coolant to the cutting edge Builds on our large assortment of standard SL32 blades and CoroCut system 1-2 inserts Radial fine-adjustable face grooving heads for pre-setting Features Rigid design with dedicated tools for small and large diameter face grooving Internal coolant Radial fine-adjustable face grooving head for pre-setting For smaller diameters: 47–150 mm (1.850–5.905 inch), C6 and C8 adaptors available For larger diameters: 150–1275 mm (5.905–50.20 inch), use a dedicated face grooving head with CoroBore XL Application Typical application: pump and valves, hydraulic components and pulp & paper. First choice geometries: -CM or -TF depending on chosen nose radius Recommended starting value for feed: 0.15 mm/rev (0.006 in/rev) If grooves with larger width tolerance is required, chose -GF geometry Recommended starting value for feed: 0.10 mm/rev (0.004 inch/rev)

Machining grooves with CoroBore® SL is a productive alternative to milling grooves. This fine-adjustable axial face grooving tool machines grooves in a large number of components and diameters.

Benefits

  • Increased productivity compared to milling
  • Excellent chip control thanks to internal coolant to the cutting edge
  • Builds on our large assortment of standard SL32 blades and CoroCut system 1-2 inserts
  • Radial fine-adjustable face grooving heads for pre-setting

Features

  • Rigid design with dedicated tools for small and large diameter face grooving
  • Internal coolant
  • Radial fine-adjustable face grooving head for pre-setting
  • For smaller diameters: 47–150 mm (1.850–5.905 inch), C6 and C8 adaptors available
  • For larger diameters: 150–1275 mm (5.905–50.20 inch), use a dedicated face grooving head with CoroBore XL

Application

  • Typical application: pump and valves, hydraulic components and pulp & paper.
  • First choice geometries: -CM or -TF depending on chosen nose radius
    • Recommended starting value for feed: 0.15 mm/rev (0.006 in/rev)
  • If grooves with larger width tolerance is required, chose -GF geometry
    • Recommended starting value for feed: 0.10 mm/rev (0.004 inch/rev)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Groovers and Slotters
Product Number Corobore 825 SL
Product Name Face Grooving Boring Tool
Unlock Full Specs
to access all available technical data

Similar Products