CoroThread® 266 is designed with an iLock interface to combat the extreme forces placed upon the insert in the threading operations. The tool guarantees excellent insert stability for ultimate accuracy, surface finish and product consistency.
Machining benefits
Reduced machine- and downtime
Excellent surface finish due to the exceptional stability
High product consistency
Three sharp cutting edges for high-quality threads
Multi-point inserts available, require fever passes resulting in increased productivity
Tool features
Large standard product range of tools and thread profile inserts
Insert geometries and grades for all materials
Unique guide rail interface between the insert and tip seat
Good edge indexing
Easy to mount the insert correctly
3 different insert sizes 16, 22 and 27± (3/8, 1/2 and 5/8 inch)
Pitches from 0.5 up to 7.0 mm (0.02–3.0 threads/inch)
Application
First choice for all thread turning
Dedicated geometries and grades for all materials
Minimum internal hole from 20 mm (0.787 inch)
CoroThread® 266 is designed with an iLock interface to combat the extreme forces placed upon the insert in the threading operations. The tool guarantees excellent insert stability for ultimate accuracy, surface finish and product consistency.
Machining benefits
- Reduced machine- and downtime
- Excellent surface finish due to the exceptional stability
- High product consistency
- Three sharp cutting edges for high-quality threads
- Multi-point inserts available, require fever passes resulting in increased productivity
Tool features
- Large standard product range of tools and thread profile inserts
- Insert geometries and grades for all materials
- Unique guide rail interface between the insert and tip seat
- Good edge indexing
- Easy to mount the insert correctly
- 3 different insert sizes 16, 22 and 27± (3/8, 1/2 and 5/8 inch)
- Pitches from 0.5 up to 7.0 mm (0.02–3.0 threads/inch)
Application
- First choice for all thread turning
- Dedicated geometries and grades for all materials
- Minimum internal hole from 20 mm (0.787 inch)