Sandvik Coromant Co. High Feed Milling Tools CoroMill Plura

Description
In our comprehensive range of CoroMill® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials. The range of tools includes high-performance solutions for high-speed machining, die-making and high-feed machining; from roughing to super-finishing in most materials, whether it is in difficult-to-cut materials or very hard steels, up to 63 HRc. Benefits 2-series: Tools with geometries and grades optimized for specific materials and applications, maximizing production output per time unit. Long tool life at high metal removal rate 1-series: Tools designed for high-performance and secure machining in a variety of applications, component sizes, shapes and materials, allowing maximum machine utilization. Flexibility – the same tool for many workpiece materials High machine utilization thanks to few tool changes Low downtime Features Solid end mills Optimized grades for all materials and conditions Cylindrical, Weldon and iLock™ shank options Straight, conical with and without chip-dividing cutting edge tool shapes With and without neck, undersized shanks available PCD tipped end mills with internal coolant Thread milling cutters Four grades optimized for different ISO material groups Two different designs available depending on the application, one with few cutting edges and one multi-point design Cylindrical and Weldon shank options Individual radius programming (RPRG) value marked on the shank, giving the exact pitch diameter and radius correction required for optimum thread quality
Description
In our comprehensive range of CoroMill® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials. The range of tools includes high-performance solutions for high-speed machining, die-making and high-feed machining; from roughing to super-finishing in most materials, whether it is in difficult-to-cut materials or very hard steels, up to 63 HRc. Benefits 2-series: Tools with geometries and grades optimized for specific materials and applications, maximizing production output per time unit. Long tool life at high metal removal rate 1-series: Tools designed for high-performance and secure machining in a variety of applications, component sizes, shapes and materials, allowing maximum machine utilization. Flexibility – the same tool for many workpiece materials High machine utilization thanks to few tool changes Low downtime Features Solid end mills Optimized grades for all materials and conditions Cylindrical, Weldon and iLock™ shank options Straight, conical with and without chip-dividing cutting edge tool shapes With and without neck, undersized shanks available PCD tipped end mills with internal coolant Thread milling cutters Four grades optimized for different ISO material groups Two different designs available depending on the application, one with few cutting edges and one multi-point design Cylindrical and Weldon shank options Individual radius programming (RPRG) value marked on the shank, giving the exact pitch diameter and radius correction required for optimum thread quality

Suppliers

Company
Product
Description
Supplier Links
High Feed Milling Tools - CoroMill Plura - Sandvik Coromant Co.
Fair Lawn, NJ, USA
High Feed Milling Tools
CoroMill Plura
High Feed Milling Tools CoroMill Plura
In our comprehensive range of CoroMill® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials. The range of tools includes high-performance solutions for high-speed machining, die-making and high-feed machining; from roughing to super-finishing in most materials, whether it is in difficult-to-cut materials or very hard steels, up to 63 HRc. Benefits 2-series: Tools with geometries and grades optimized for specific materials and applications, maximizing production output per time unit. Long tool life at high metal removal rate 1-series: Tools designed for high-performance and secure machining in a variety of applications, component sizes, shapes and materials, allowing maximum machine utilization. Flexibility – the same tool for many workpiece materials High machine utilization thanks to few tool changes Low downtime Features Solid end mills Optimized grades for all materials and conditions Cylindrical, Weldon and iLock™ shank options Straight, conical with and without chip-dividing cutting edge tool shapes With and without neck, undersized shanks available PCD tipped end mills with internal coolant Thread milling cutters Four grades optimized for different ISO material groups Two different designs available depending on the application, one with few cutting edges and one multi-point design Cylindrical and Weldon shank options Individual radius programming (RPRG) value marked on the shank, giving the exact pitch diameter and radius correction required for optimum thread quality

In our comprehensive range of CoroMill® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials.

The range of tools includes high-performance solutions for high-speed machining, die-making and high-feed machining; from roughing to super-finishing in most materials, whether it is in difficult-to-cut materials or very hard steels, up to 63 HRc.

Benefits

2-series: Tools with geometries and grades optimized for specific materials and applications, maximizing production output per time unit.

  • Long tool life at high metal removal rate

1-series: Tools designed for high-performance and secure machining in a variety of applications, component sizes, shapes and materials, allowing maximum machine utilization.

  • Flexibility – the same tool for many workpiece materials
  • High machine utilization thanks to few tool changes
  • Low downtime

Features Solid end mills

  • Optimized grades for all materials and conditions
  • Cylindrical, Weldon and iLock™ shank options
  • Straight, conical with and without chip-dividing cutting edge tool shapes
  • With and without neck, undersized shanks available
  • PCD tipped end mills with internal coolant

Thread milling cutters

  • Four grades optimized for different ISO material groups
  • Two different designs available depending on the application, one with few cutting edges and one multi-point design
  • Cylindrical and Weldon shank options
  • Individual radius programming (RPRG) value marked on the shank, giving the exact pitch diameter and radius correction required for optimum thread quality
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill Plura
Product Name High Feed Milling Tools
Cutter Type Roughing; Finishing; Endmill; Thread Mill (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 2.24 inch (57 mm)
View Details
Thread Turning Tools - T-Max U-Lock - Sandvik Coromant Co.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Series 1200 2-Flute Carbide End Mill - 12017BTICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Finishing/Polishing Equipment - Carbide Cutter - DME Company
Specs
Cutter Type Carbide Cutter
Geometry Ballnose (optional feature); Chamfer (optional feature)
Cutting Application General Purpose
View Details