Sandvik Coromant Co. Shoulder Milling Tools CoroMill 690

Description
CoroMill® 690 is developed specifically for high productivity 2D profile milling of titanium components. Inserts are securely fastened by iLock technology. By equipping every insert pocket with threaded coolant holes with nozzles for high pressure coolant delivery, you can apply maximum coolant where required. Benefits High productivity milling of titanium ILock interface gives a secure process, increased feed, and longer tool life Features Cutting fluid supply, individual to each insert pocket Fully controlled flow and pressure through threaded holes–either for nozzles or plug screws Insert and cutter interface shaped for rigid location with iLock Unique end and side inserts for optimum performance Application 2D profile milling of titanium Edging and full slotting
Description
CoroMill® 690 is developed specifically for high productivity 2D profile milling of titanium components. Inserts are securely fastened by iLock technology. By equipping every insert pocket with threaded coolant holes with nozzles for high pressure coolant delivery, you can apply maximum coolant where required. Benefits High productivity milling of titanium ILock interface gives a secure process, increased feed, and longer tool life Features Cutting fluid supply, individual to each insert pocket Fully controlled flow and pressure through threaded holes–either for nozzles or plug screws Insert and cutter interface shaped for rigid location with iLock Unique end and side inserts for optimum performance Application 2D profile milling of titanium Edging and full slotting

Suppliers

Company
Product
Description
Supplier Links
Shoulder Milling Tools - CoroMill 690 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Shoulder Milling Tools
CoroMill 690
Shoulder Milling Tools CoroMill 690
CoroMill® 690 is developed specifically for high productivity 2D profile milling of titanium components. Inserts are securely fastened by iLock technology. By equipping every insert pocket with threaded coolant holes with nozzles for high pressure coolant delivery, you can apply maximum coolant where required. Benefits High productivity milling of titanium ILock interface gives a secure process, increased feed, and longer tool life Features Cutting fluid supply, individual to each insert pocket Fully controlled flow and pressure through threaded holes–either for nozzles or plug screws Insert and cutter interface shaped for rigid location with iLock Unique end and side inserts for optimum performance Application 2D profile milling of titanium Edging and full slotting

CoroMill® 690 is developed specifically for high productivity 2D profile milling of titanium components. Inserts are securely fastened by iLock technology. By equipping every insert pocket with threaded coolant holes with nozzles for high pressure coolant delivery, you can apply maximum coolant where required.

Benefits

  • High productivity milling of titanium
  • ILock interface gives a secure process, increased feed, and longer tool life

Features

  • Cutting fluid supply, individual to each insert pocket
  • Fully controlled flow and pressure through threaded holes–either for nozzles or plug screws
  • Insert and cutter interface shaped for rigid location with iLock
  • Unique end and side inserts for optimum performance

Application

  • 2D profile milling of titanium
  • Edging and full slotting
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 690
Product Name Shoulder Milling Tools
Cutter Type Endmill
Cutting Ends Single
Cutting Application Steel
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.630 inch (16.0 mm)
OAL 3.03 inch (77 mm)
View Details
Face Milling Tools - CoroMill 210 - Sandvik Coromant Co.
Specs
Cutter Type Roughing; Endmill; Face Mill
Cutting Ends Single
Cutting Application Hard; Stainless; Steel; Titanium; Cast Iron
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Medium Sized Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details