Grooving cutter CoroMill® 329 adds speed and feed capability to groove milling thanks to the rigidity of CoroCut® V-rail interface plus the economy of CoroCut® two cutting edges.
Benefits
Inserts are absolutely securely mounted with Corocut insert clamping
High productivity due to many inserts in the cutter
Low cutting forces
Features
Arbor or Bore with keyway mounting
Positive geometry
Insert geometries and grades for all materials apart from ISO H
Wiper insert for improved surface finish
Tailor made offer available for inserts
Application
Groove milling up to 18 mm (0.709 inch)
Parting off
Grooving cutter CoroMill® 329 adds speed and feed capability to groove milling thanks to the rigidity of CoroCut® V-rail interface plus the economy of CoroCut® two cutting edges.
Benefits
- Inserts are absolutely securely mounted with Corocut insert clamping
- High productivity due to many inserts in the cutter
- Low cutting forces
Features
- Arbor or Bore with keyway mounting
- Positive geometry
- Insert geometries and grades for all materials apart from ISO H
- Wiper insert for improved surface finish
- Tailor made offer available for inserts
Application
- Groove milling up to 18 mm (0.709 inch)
- Parting off