CoroCut® 3 is a complete solution for narrow precision grooving and circlip grooving. It is your first choice for cost efficient parting-off in mass production–you can save kilometers of material by reducing the insert width with CoroCut 3.
Benefits
Precision grooving down to the smallest widths
Maximum versatility–one holder for all insert widths
Cost efficient due to three cutting edges
Stable interface
Features
Three-edge inserts with very close insert indexing tolerance
Designed to maintain the holder intact in case of insert breakage.
Tool holder assortment includes Coromant Capto and shank holders in small to medium sizes
Tailor Made inserts available
Application
Geometries and grades for ISO P, M, K, and S materials
Parting off diameters less than 12 mm (0.5 inch) or thin walled rings
First choice for parting off bearing rings
CoroCut® 3 is a complete solution for narrow precision grooving and circlip grooving. It is your first choice for cost efficient parting-off in mass production–you can save kilometers of material by reducing the insert width with CoroCut 3.
Benefits
- Precision grooving down to the smallest widths
- Maximum versatility–one holder for all insert widths
- Cost efficient due to three cutting edges
- Stable interface
Features
- Three-edge inserts with very close insert indexing tolerance
- Designed to maintain the holder intact in case of insert breakage.
- Tool holder assortment includes Coromant Capto and shank holders in small to medium sizes
- Tailor Made inserts available
Application
- Geometries and grades for ISO P, M, K, and S materials
- Parting off diameters less than 12 mm (0.5 inch) or thin walled rings
- First choice for parting off bearing rings