Sandvik Coromant Co. High Feed Milling Tools CoroMill 316

Description
Versatile in the widest sense of the word, CoroMill® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling of components in all material groups from ISO P to ISO S. CoroMill® 316 allows machine shops to quickly, easily and accurately switch between various operations such as cutter type, radius variation, teeth frequency, geometry and grade. CoroMill® 316 end mills are even suitable for five axis milling of flanks which often require tapered tools for stability at longer tool reach. Benefits CoroMill 316 is an exchangeable head milling system for greater flexibility and better productivity plus lower tool and inventory costs A strong cutting head and shank interface provides high strength for roughing and high rigidity for finishing Higher stiffness and less deflection make it possible to machine long overhangs and deep pockets, as well as allowing higher accuracy in finishing operations Internal coolant on selected assortment delivers superior chip evacuation and a secure cutting process Features The exchangeable head milling coupling guarantees reliability and accuracy between the head and the tool shank to provide top class machining. It is easy to use and handle and the head can be changed in a few seconds - without removing the tool shank and without further pre-setting of the cutting edge. This results in shorter machine stoppages when changing the head. Full face and taper contact for best stability Patented coupling designed to minimize bending Optimized geometries for roughing, finishing, profiling, and chamfering Grades for most materials
Description
Versatile in the widest sense of the word, CoroMill® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling of components in all material groups from ISO P to ISO S. CoroMill® 316 allows machine shops to quickly, easily and accurately switch between various operations such as cutter type, radius variation, teeth frequency, geometry and grade. CoroMill® 316 end mills are even suitable for five axis milling of flanks which often require tapered tools for stability at longer tool reach. Benefits CoroMill 316 is an exchangeable head milling system for greater flexibility and better productivity plus lower tool and inventory costs A strong cutting head and shank interface provides high strength for roughing and high rigidity for finishing Higher stiffness and less deflection make it possible to machine long overhangs and deep pockets, as well as allowing higher accuracy in finishing operations Internal coolant on selected assortment delivers superior chip evacuation and a secure cutting process Features The exchangeable head milling coupling guarantees reliability and accuracy between the head and the tool shank to provide top class machining. It is easy to use and handle and the head can be changed in a few seconds - without removing the tool shank and without further pre-setting of the cutting edge. This results in shorter machine stoppages when changing the head. Full face and taper contact for best stability Patented coupling designed to minimize bending Optimized geometries for roughing, finishing, profiling, and chamfering Grades for most materials

Suppliers

Company
Product
Description
Supplier Links
High Feed Milling Tools - CoroMill 316 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
High Feed Milling Tools
CoroMill 316
High Feed Milling Tools CoroMill 316
Versatile in the widest sense of the word, CoroMill® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling of components in all material groups from ISO P to ISO S. CoroMill® 316 allows machine shops to quickly, easily and accurately switch between various operations such as cutter type, radius variation, teeth frequency, geometry and grade. CoroMill® 316 end mills are even suitable for five axis milling of flanks which often require tapered tools for stability at longer tool reach. Benefits CoroMill 316 is an exchangeable head milling system for greater flexibility and better productivity plus lower tool and inventory costs A strong cutting head and shank interface provides high strength for roughing and high rigidity for finishing Higher stiffness and less deflection make it possible to machine long overhangs and deep pockets, as well as allowing higher accuracy in finishing operations Internal coolant on selected assortment delivers superior chip evacuation and a secure cutting process Features The exchangeable head milling coupling guarantees reliability and accuracy between the head and the tool shank to provide top class machining. It is easy to use and handle and the head can be changed in a few seconds - without removing the tool shank and without further pre-setting of the cutting edge. This results in shorter machine stoppages when changing the head. Full face and taper contact for best stability Patented coupling designed to minimize bending Optimized geometries for roughing, finishing, profiling, and chamfering Grades for most materials

Versatile in the widest sense of the word, CoroMill® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling of components in all material groups from ISO P to ISO S.
CoroMill® 316 allows machine shops to quickly, easily and accurately switch between various operations such as cutter type, radius variation, teeth frequency, geometry and grade. CoroMill® 316 end mills are even suitable for five axis milling of flanks which often require tapered tools for stability at longer tool reach.

Benefits

  • CoroMill 316 is an exchangeable head milling system for greater flexibility and better productivity plus lower tool and inventory costs
  • A strong cutting head and shank interface provides high strength for roughing and high rigidity for finishing
  • Higher stiffness and less deflection make it possible to machine long overhangs and deep pockets, as well as allowing higher accuracy in finishing operations
  • Internal coolant on selected assortment delivers superior chip evacuation and a secure cutting process

Features

The exchangeable head milling coupling guarantees reliability and accuracy between the head and the tool shank to provide top class machining. It is easy to use and handle and the head can be changed in a few seconds - without removing the tool shank and without further pre-setting of the cutting edge. This results in shorter machine stoppages when changing the head.

  • Full face and taper contact for best stability
  • Patented coupling designed to minimize bending
  • Optimized geometries for roughing, finishing, profiling, and chamfering
  • Grades for most materials
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 316
Product Name High Feed Milling Tools
Cutter Type Roughing; Finishing; Endmill; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 2.24 inch (57 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Standard Length End Mill 2 Flute - NC42028 - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details
Solid Carbide End Mill 492XXL-3/4 - 492XXL-3/4 - Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details