Sandvik Coromant Co. Machining Center For Tooling Systems Coromant Capto

Description
Coromant Capto® is a modular quick change tooling concept offering three systems in one: Quick change tool holders for turning centres reduce set-up and tool change time, leading to significantly increased machine utilization Coromant Capto directly integrated in the spindle increases stability and versatility in e.g. multi-task machines, machining centres with turning capability and vertical lathes Coromant Capto as a modular system for machining centres offers a large variety of extension- and reduction adaptors, enabling assembling of tools with different lengths and design characteristics regardless of the machine interface (SK, HSK, Big Plus). The modularity function means less need for expensive special tools with long delivery times The same tools can thus be used in the entire workshop, providing unique flexibility, optimal rigidity and minimized tool inventory. Benefits Flexible with extensive modularity High basic stability and accuracy Minimized tool inventory Reduced set-up time Features High torque transmission High bending strength Quick-change and automated tool change Advanced nozzle technology for process security even at low pressures Through-tool delivery of high pressure coolant, from machine to cutting edge Balanced and concentric Self centering Application Coromant Capto works in all machine types: Turning centres - quick-change and high pressure coolant delivery. Multi-task machines and machining centres - rotating spindle interface and modular tooling. Available in six sizes, there is a flexible Coromant Capto solution for every need: C3-C10, Diameter. 32, 40, 50, 63, 80, and 100. In situations like these, our customers have found Coromant Capto particularly supportive When changing production and different component sizes lead to varying gauge lengths. When having small to medium batch production in turning centers For multifunctional machines with both turning and rotating tools When tooling is required for a variety of machines with different taper size or designs. One system for a variety of operations on lathes and machining centres is sufficient. When component complexity demands a high number of engineered tools. When there is a need to reduce tool inventory
Description
Coromant Capto® is a modular quick change tooling concept offering three systems in one: Quick change tool holders for turning centres reduce set-up and tool change time, leading to significantly increased machine utilization Coromant Capto directly integrated in the spindle increases stability and versatility in e.g. multi-task machines, machining centres with turning capability and vertical lathes Coromant Capto as a modular system for machining centres offers a large variety of extension- and reduction adaptors, enabling assembling of tools with different lengths and design characteristics regardless of the machine interface (SK, HSK, Big Plus). The modularity function means less need for expensive special tools with long delivery times The same tools can thus be used in the entire workshop, providing unique flexibility, optimal rigidity and minimized tool inventory. Benefits Flexible with extensive modularity High basic stability and accuracy Minimized tool inventory Reduced set-up time Features High torque transmission High bending strength Quick-change and automated tool change Advanced nozzle technology for process security even at low pressures Through-tool delivery of high pressure coolant, from machine to cutting edge Balanced and concentric Self centering Application Coromant Capto works in all machine types: Turning centres - quick-change and high pressure coolant delivery. Multi-task machines and machining centres - rotating spindle interface and modular tooling. Available in six sizes, there is a flexible Coromant Capto solution for every need: C3-C10, Diameter. 32, 40, 50, 63, 80, and 100. In situations like these, our customers have found Coromant Capto particularly supportive When changing production and different component sizes lead to varying gauge lengths. When having small to medium batch production in turning centers For multifunctional machines with both turning and rotating tools When tooling is required for a variety of machines with different taper size or designs. One system for a variety of operations on lathes and machining centres is sufficient. When component complexity demands a high number of engineered tools. When there is a need to reduce tool inventory

Suppliers

Company
Product
Description
Supplier Links
Machining Center For Tooling Systems - Coromant Capto - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Machining Center For Tooling Systems
Coromant Capto
Machining Center For Tooling Systems Coromant Capto
Coromant Capto® is a modular quick change tooling concept offering three systems in one: Quick change tool holders for turning centres reduce set-up and tool change time, leading to significantly increased machine utilization Coromant Capto directly integrated in the spindle increases stability and versatility in e.g. multi-task machines, machining centres with turning capability and vertical lathes Coromant Capto as a modular system for machining centres offers a large variety of extension- and reduction adaptors, enabling assembling of tools with different lengths and design characteristics regardless of the machine interface (SK, HSK, Big Plus). The modularity function means less need for expensive special tools with long delivery times The same tools can thus be used in the entire workshop, providing unique flexibility, optimal rigidity and minimized tool inventory. Benefits Flexible with extensive modularity High basic stability and accuracy Minimized tool inventory Reduced set-up time Features High torque transmission High bending strength Quick-change and automated tool change Advanced nozzle technology for process security even at low pressures Through-tool delivery of high pressure coolant, from machine to cutting edge Balanced and concentric Self centering Application Coromant Capto works in all machine types: Turning centres - quick-change and high pressure coolant delivery. Multi-task machines and machining centres - rotating spindle interface and modular tooling. Available in six sizes, there is a flexible Coromant Capto solution for every need: C3-C10, Diameter. 32, 40, 50, 63, 80, and 100. In situations like these, our customers have found Coromant Capto particularly supportive When changing production and different component sizes lead to varying gauge lengths. When having small to medium batch production in turning centers For multifunctional machines with both turning and rotating tools When tooling is required for a variety of machines with different taper size or designs. One system for a variety of operations on lathes and machining centres is sufficient. When component complexity demands a high number of engineered tools. When there is a need to reduce tool inventory

Coromant Capto® is a modular quick change tooling concept offering three systems in one:

  • Quick change tool holders for turning centres reduce set-up and tool change time, leading to significantly increased machine utilization
  • Coromant Capto directly integrated in the spindle increases stability and versatility in e.g. multi-task machines, machining centres with turning capability and vertical lathes
  • Coromant Capto as a modular system for machining centres offers a large variety of extension- and reduction adaptors, enabling assembling of tools with different lengths and design characteristics regardless of the machine interface (SK, HSK, Big Plus). The modularity function means less need for expensive special tools with long delivery times

The same tools can thus be used in the entire workshop, providing unique flexibility, optimal rigidity and minimized tool inventory.

Benefits

  • Flexible with extensive modularity
  • High basic stability and accuracy
  • Minimized tool inventory
  • Reduced set-up time

Features

  • High torque transmission
  • High bending strength
  • Quick-change and automated tool change
  • Advanced nozzle technology for process security even at low pressures
  • Through-tool delivery of high pressure coolant, from machine to cutting edge
  • Balanced and concentric
  • Self centering

Application Coromant Capto works in all machine types:

  • Turning centres - quick-change and high pressure coolant delivery.
  • Multi-task machines and machining centres - rotating spindle interface and modular tooling.
  • Available in six sizes, there is a flexible Coromant Capto solution for every need: C3-C10, Diameter. 32, 40, 50, 63, 80, and 100.

In situations like these, our customers have found Coromant Capto particularly supportive

  • When changing production and different component sizes lead to varying gauge lengths.
  • When having small to medium batch production in turning centers
  • For multifunctional machines with both turning and rotating tools
  • When tooling is required for a variety of machines with different taper size or designs. One system for a variety of operations on lathes and machining centres is sufficient.
  • When component complexity demands a high number of engineered tools.
  • When there is a need to reduce tool inventory
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Tool Holders
Product Number Coromant Capto
Product Name Machining Center For Tooling Systems
Type Modular Adapters
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, QHC Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.6200 inch (15.75 mm)
View Details
35° V-Bottom Diamond Toolholder - VJOR-V - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details