Sandvik Coromant Co. Solid Carbid Drills CoroDrill 861

Description
CoroDrill® 861 provides the high stability essential for drilling deep holes, with high speed and efficiency. Benefits Accurate deep holes to depths up to 30× drill diameter, without pecking High speeds and feeds allow greater productivity to reduce cost per hole Fast and efficient chip evacuation reduces machine downtime and increases tool life Features ACM (Advanced Chip Management) flute geometry encourages small and manageable chips Specially designed point geometry helps to reduce thrust forces Consistent edge preparation protects the cutting edge from premature chipping and flaking Double offset margin patented geometry offers greater stability to the drilling operation Internal coolant holes deliver coolant directly to the tip of the drill even at deep drilling depths Application Achievable hole tolerance H8−H9 Clamp with high precision chucks only Drill lengths: 12−30 × drill diameter A wide range of workpiece materials Conventional drilling, cross holes, angled faces Automotive: crankshafts, engine blocks, cylinder heads
Description
CoroDrill® 861 provides the high stability essential for drilling deep holes, with high speed and efficiency. Benefits Accurate deep holes to depths up to 30× drill diameter, without pecking High speeds and feeds allow greater productivity to reduce cost per hole Fast and efficient chip evacuation reduces machine downtime and increases tool life Features ACM (Advanced Chip Management) flute geometry encourages small and manageable chips Specially designed point geometry helps to reduce thrust forces Consistent edge preparation protects the cutting edge from premature chipping and flaking Double offset margin patented geometry offers greater stability to the drilling operation Internal coolant holes deliver coolant directly to the tip of the drill even at deep drilling depths Application Achievable hole tolerance H8−H9 Clamp with high precision chucks only Drill lengths: 12−30 × drill diameter A wide range of workpiece materials Conventional drilling, cross holes, angled faces Automotive: crankshafts, engine blocks, cylinder heads

Suppliers

Company
Product
Description
Supplier Links
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Solid Carbid Drills
CoroDrill 861
Solid Carbid Drills CoroDrill 861
CoroDrill® 861 provides the high stability essential for drilling deep holes, with high speed and efficiency. Benefits Accurate deep holes to depths up to 30× drill diameter, without pecking High speeds and feeds allow greater productivity to reduce cost per hole Fast and efficient chip evacuation reduces machine downtime and increases tool life Features ACM (Advanced Chip Management) flute geometry encourages small and manageable chips Specially designed point geometry helps to reduce thrust forces Consistent edge preparation protects the cutting edge from premature chipping and flaking Double offset margin patented geometry offers greater stability to the drilling operation Internal coolant holes deliver coolant directly to the tip of the drill even at deep drilling depths Application Achievable hole tolerance H8−H9 Clamp with high precision chucks only Drill lengths: 12−30 × drill diameter A wide range of workpiece materials Conventional drilling, cross holes, angled faces Automotive: crankshafts, engine blocks, cylinder heads

CoroDrill® 861 provides the high stability essential for drilling deep holes, with high speed and efficiency.

Benefits

  • Accurate deep holes to depths up to 30× drill diameter, without pecking
  • High speeds and feeds allow greater productivity to reduce cost per hole
  • Fast and efficient chip evacuation reduces machine downtime and increases tool life

Features

  • ACM (Advanced Chip Management) flute geometry encourages small and manageable chips
  • Specially designed point geometry helps to reduce thrust forces
  • Consistent edge preparation protects the cutting edge from premature chipping and flaking
  • Double offset margin patented geometry offers greater stability to the drilling operation
  • Internal coolant holes deliver coolant directly to the tip of the drill even at deep drilling depths

Application

  • Achievable hole tolerance H8−H9
  • Clamp with high precision chucks only
  • Drill lengths: 12−30 × drill diameter
  • A wide range of workpiece materials
  • Conventional drilling, cross holes, angled faces
  • Automotive: crankshafts, engine blocks, cylinder heads
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number CoroDrill 861
Product Name Solid Carbid Drills
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
Features Coolant Channel
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 214161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.185 inch (4.7 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Brazed Carbide Single-lip Gun Drill - CoroDrill A428.91 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Gundrill
View Details
34 pc. Impact Driver Set - A963401 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details