The CoroMill® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and for cutting off. Wide slots can be produced by several CoroMill cutters mounted together in a gang.
Benefits
Wide range of mounting options
Open pockets
Flexibility
Good chip evacuation
Wedge type cassette locking
Accuracy, security and stability due to serrations
Features
Easy setting for desired width
Round insert options and a vast assortment of corner radii
Inserts with eight edges for facing operations available. Entering angle 88°
Insert geometries and grades for all materials
Spring-loaded cassette
Security with pin-controlled setting range
Application
Grooving
Parting off
Double half side milling
Shoulder milling
Face milling
Back face milling
Gang milling
Circular ramping
The CoroMill® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and for cutting off. Wide slots can be produced by several CoroMill cutters mounted together in a gang.
Benefits
- Wide range of mounting options
- Open pockets
- Flexibility
- Good chip evacuation
- Wedge type cassette locking
- Accuracy, security and stability due to serrations
Features
- Easy setting for desired width
- Round insert options and a vast assortment of corner radii
- Inserts with eight edges for facing operations available. Entering angle 88°
- Insert geometries and grades for all materials
- Spring-loaded cassette
- Security with pin-controlled setting range
Application
- Grooving
- Parting off
- Double half side milling
- Shoulder milling
- Face milling
- Back face milling
- Gang milling
- Circular ramping