Sandvik AB Drill Bit 015013

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER M DRILL DIAMETER - DECIMAL .295 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15 MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER M DRILL DIAMETER - DECIMAL .295 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015013 - Sandvik AB
Sandviken, Sweden
Drill Bit
015013
Drill Bit 015013
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER M DRILL DIAMETER - DECIMAL .295 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15 MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 4-3/8 INCH OVERALL LENGTH
  • 3-1/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS
  • DRILL DIAMETER M
  • DRILL DIAMETER - DECIMAL .295
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R15 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015013
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation M
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Combination Drill and Countersink - 003251 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
View Details