Sandvik AB Drill Bit 014945

Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 169 MM OVERALL LENGTH 114 MM FLUTE LENGTH STRAIGHT SHANK TYPE 14.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC. BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 14.5 MM DRILL DIAMETER IN MM 14.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 169 MM OVERALL LENGTH 114 MM FLUTE LENGTH STRAIGHT SHANK TYPE 14.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC. BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 14.5 MM DRILL DIAMETER IN MM 14.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 014945 - Sandvik AB
Sandviken, Sweden
Drill Bit
014945
Drill Bit 014945
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 169 MM OVERALL LENGTH 114 MM FLUTE LENGTH STRAIGHT SHANK TYPE 14.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC. BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 14.5 MM DRILL DIAMETER IN MM 14.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 169 MM OVERALL LENGTH
  • 114 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 14.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC. BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 14.5 MM
  • DRILL DIAMETER IN MM 14.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 014945
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.571 inch (14.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Drill Bits - 213130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - 003589 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details