Sandvik AB Drill Bit 010926

Description
JOBBERS LENGTH TYPE HSS MATERIAL 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE LEFT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING BRIGHT FINISH DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG L10 MODEL
Description
JOBBERS LENGTH TYPE HSS MATERIAL 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE LEFT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING BRIGHT FINISH DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG L10 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010926 - Sandvik AB
Sandviken, Sweden
Drill Bit
010926
Drill Bit 010926
JOBBERS LENGTH TYPE HSS MATERIAL 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE LEFT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING BRIGHT FINISH DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG L10 MODEL
  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • 3-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • LEFT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 13/32 INCH
  • DRILL DIAMETER - DECIMAL .4062
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 13/32
  • POINT ANGLE - UOM DEG
  • L10 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010926
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.406 inch (10.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Drill Bits - 182016 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 1.69 inch (43 mm)
Material High Speed Steel; High Speed Steel
# of Pieces 1
View Details
Drill Bit - 003489 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Twist
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details