Sandvik AB Drill Bit 010912

Description
JOBBERS LENGTH TYPE HSS MATERIAL 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE LEFT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING BRIGHT FINISH DRILL DIAMETER 3/16 INCH DRILL DIAMETER - DECIMAL .1875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/16 POINT ANGLE - UOM DEG L10 MODEL
Description
JOBBERS LENGTH TYPE HSS MATERIAL 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE LEFT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING BRIGHT FINISH DRILL DIAMETER 3/16 INCH DRILL DIAMETER - DECIMAL .1875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/16 POINT ANGLE - UOM DEG L10 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010912 - Sandvik AB
Sandviken, Sweden
Drill Bit
010912
Drill Bit 010912
JOBBERS LENGTH TYPE HSS MATERIAL 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE LEFT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING BRIGHT FINISH DRILL DIAMETER 3/16 INCH DRILL DIAMETER - DECIMAL .1875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/16 POINT ANGLE - UOM DEG L10 MODEL
  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • 2-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • LEFT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 3/16 INCH
  • DRILL DIAMETER - DECIMAL .1875
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/16
  • POINT ANGLE - UOM DEG
  • L10 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010912
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.188 inch (4.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Hole Saws & Core Drill Bits - 1749061 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 010510 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details