Sandvik AB Drill Bit 010615

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG R10P MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG R10P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010615 - Sandvik AB
Sandviken, Sweden
Drill Bit
010615
Drill Bit 010615
" JOBBERS LENGTH TYPE HSS MATERIAL 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG R10P MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 3-7/8 INCH OVERALL LENGTH
  • 2-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 15/64 INCH
  • DRILL DIAMETER - DECIMAL .2343
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 15/64
  • POINT ANGLE - UOM DEG
  • R10P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010615
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.234 inch (6.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details