Sandvik AB Combination Drill and Countersink 003253

Description
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 1-7/8 INCH OVERALL LENGTH 5/64 INCH DRILL LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK DIAMETER 3/16 INCH BODY DIAMETER 5/64 INCH DRILL DIAMETER 3/16 BODY DIAMETER - FRACTIONAL .1875 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #2 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "
Description
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 1-7/8 INCH OVERALL LENGTH 5/64 INCH DRILL LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK DIAMETER 3/16 INCH BODY DIAMETER 5/64 INCH DRILL DIAMETER 3/16 BODY DIAMETER - FRACTIONAL .1875 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #2 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 003253 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
003253
Combination Drill and Countersink 003253
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 1-7/8 INCH OVERALL LENGTH 5/64 INCH DRILL LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK DIAMETER 3/16 INCH BODY DIAMETER 5/64 INCH DRILL DIAMETER 3/16 BODY DIAMETER - FRACTIONAL .1875 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #2 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "

"

  • STANDARD LENGTH TYPE
  • SOLID CARBIDE MATERIAL
  • 1-7/8 INCH OVERALL LENGTH
  • 5/64 INCH DRILL LENGTH
  • STRAIGHT SHANK TYPE
  • 3/16 INCH SHANK DIAMETER
  • 3/16 INCH BODY DIAMETER
  • 5/64 INCH DRILL DIAMETER
  • 3/16 BODY DIAMETER - FRACTIONAL
  • .1875 BODY DIAMETER - DECIMAL
  • PRECISION. BRAND
  • NUMBER OF CUTTING ENDS DOUBLE
  • APPLICATION PRODUCING ACCURATE CENTER HOLE
  • CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING
  • TRADE SIZE #2
  • BODY DIAMETER - DECIMAL - UOM IN
  • DC MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003253
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Diameter 0.078 inch (2.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bits - 217435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - 010527 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details