Sandvik AB Drill Bit 010524

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG R10H MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG R10H MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010524 - Sandvik AB
Sandviken, Sweden
Drill Bit
010524
Drill Bit 010524
" JOBBERS LENGTH TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG R10H MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 5 INCH OVERALL LENGTH
  • 3-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • FAST SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 3/8 INCH
  • DRILL DIAMETER - DECIMAL .375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/8
  • POINT ANGLE - UOM DEG
  • R10H MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010524
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.375 inch (9.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bit - 003481 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Twist
View Details
Hole Saw - 35-343 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.750 inch (19.0 mm)
View Details