Sandvik AB Drill Bit 010028

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG R10 MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG R10 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010028 - Sandvik AB
Sandviken, Sweden
Drill Bit
010028
Drill Bit 010028
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG R10 MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • 4-1/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS
  • DRILL DIAMETER 7/16 INCH
  • DRILL DIAMETER - DECIMAL .4375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/16
  • POINT ANGLE - UOM DEG
  • R10 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010028
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.438 inch (11.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216101 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 015005 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details