Sandvik AB Drill Bit 010014

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .2187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG R10 MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .2187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG R10 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010014 - Sandvik AB
Sandviken, Sweden
Drill Bit
010014
Drill Bit 010014
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .2187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG R10 MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS
  • DRILL DIAMETER 7/32 INCH
  • DRILL DIAMETER - DECIMAL .2187
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/32
  • POINT ANGLE - UOM DEG
  • R10 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010014
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.219 inch (5.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.232 inch (5.9 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 010922 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details