Sandvik AB Endmill 004808

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/4 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 3/4 INCH CUTTER DIAMETER 3/4 CUTTER DIAMETER - FRACTIONAL .75 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES EXTRA LONG NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, DEEP SLOTTING, POCKET MILLING CUTTER DIAMETER - DECIMAL - UOM IN E6302 MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/4 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 3/4 INCH CUTTER DIAMETER 3/4 CUTTER DIAMETER - FRACTIONAL .75 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES EXTRA LONG NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, DEEP SLOTTING, POCKET MILLING CUTTER DIAMETER - DECIMAL - UOM IN E6302 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 004808 - Sandvik AB
Sandviken, Sweden
Endmill
004808
Endmill 004808
" SQUARE TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/4 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 3/4 INCH CUTTER DIAMETER 3/4 CUTTER DIAMETER - FRACTIONAL .75 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES EXTRA LONG NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, DEEP SLOTTING, POCKET MILLING CUTTER DIAMETER - DECIMAL - UOM IN E6302 MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/4 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 3/4 INCH CUTTER DIAMETER
  • 3/4 CUTTER DIAMETER - FRACTIONAL
  • .75 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES EXTRA LONG
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, DEEP SLOTTING, POCKET MILLING
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • E6302 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 004808
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Fractional
Cutter 0.750 inch (19.0 mm)
Shank 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Straight & Groove Forming Bits, Panel Pilot - Single Flute - 733236-0A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Panel Pilot - Single Flute
View Details
Endmill - 001107 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Thread Mill, 15° Helical Flute - UN -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details