Sandvik AB Drill Bit 003621

Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 4-3/4 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 15/32 INCH DRILL DIAMETER - DECIMAL .4687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/32 POINT ANGLE - UOM DEG D33F MODEL "
Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 4-3/4 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 15/32 INCH DRILL DIAMETER - DECIMAL .4687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/32 POINT ANGLE - UOM DEG D33F MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 003621 - Sandvik AB
Sandviken, Sweden
Drill Bit
003621
Drill Bit 003621
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 4-3/4 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 15/32 INCH DRILL DIAMETER - DECIMAL .4687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/32 POINT ANGLE - UOM DEG D33F MODEL "

"

  • STANDARD LENGTH SELF CENTERING POINT TYPE
  • SOLID CARBIDE MATERIAL
  • 4-3/4 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • NUMBER OF POINTS 4
  • CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL
  • DRILL DIAMETER 15/32 INCH
  • DRILL DIAMETER - DECIMAL .4687
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 15/32
  • POINT ANGLE - UOM DEG
  • D33F MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003621
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Twist
Diameter 0.469 inch (11.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 010902 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details