Sandvik AB Drill Bit 003524

Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 1-3/4 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 5/64 INCH DRILL DIAMETER - DECIMAL .0781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/64 POINT ANGLE - UOM DEG D33F MODEL "
Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 1-3/4 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 5/64 INCH DRILL DIAMETER - DECIMAL .0781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/64 POINT ANGLE - UOM DEG D33F MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 003524 - Sandvik AB
Sandviken, Sweden
Drill Bit
003524
Drill Bit 003524
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 1-3/4 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 5/64 INCH DRILL DIAMETER - DECIMAL .0781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/64 POINT ANGLE - UOM DEG D33F MODEL "

"

  • STANDARD LENGTH SELF CENTERING POINT TYPE
  • SOLID CARBIDE MATERIAL
  • 1-3/4 INCH OVERALL LENGTH
  • 7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • NUMBER OF POINTS 4
  • CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL
  • DRILL DIAMETER 5/64 INCH
  • DRILL DIAMETER - DECIMAL .0781
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/64
  • POINT ANGLE - UOM DEG
  • D33F MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003524
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Twist
Diameter 0.078 inch (2.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bit - 010929 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-823 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.750 inch (19.0 mm)
View Details