Sandvik AB Drill Bit 003487

Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 100 MM OVERALL LENGTH 70 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 9 MM DRILL DIAMETER IN MM 9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG D33M MODEL "
Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 100 MM OVERALL LENGTH 70 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 9 MM DRILL DIAMETER IN MM 9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG D33M MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 003487 - Sandvik AB
Sandviken, Sweden
Drill Bit
003487
Drill Bit 003487
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 100 MM OVERALL LENGTH 70 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 9 MM DRILL DIAMETER IN MM 9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG D33M MODEL "

"

  • STANDARD LENGTH SELF CENTERING POINT TYPE
  • SOLID CARBIDE MATERIAL
  • 100 MM OVERALL LENGTH
  • 70 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • NUMBER OF POINTS 4
  • CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL
  • DRILL DIAMETER 9 MM
  • DRILL DIAMETER IN MM 9
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • D33M MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003487
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Twist
Diameter 0.354 inch (9.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216195 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 010308 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details