Sandvik AB Drill Bit 003332

Description
STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 90 POINT ANGLE PRECISION TWIST DRILL. BRAND DRILL DIAMETER 1/8 INCH DRILL DIAMETER - DECIMAL .125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/8 POINT ANGLE - UOM DEG DS-90 MODEL
Description
STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 90 POINT ANGLE PRECISION TWIST DRILL. BRAND DRILL DIAMETER 1/8 INCH DRILL DIAMETER - DECIMAL .125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/8 POINT ANGLE - UOM DEG DS-90 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 003332 - Sandvik AB
Sandviken, Sweden
Drill Bit
003332
Drill Bit 003332
STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 90 POINT ANGLE PRECISION TWIST DRILL. BRAND DRILL DIAMETER 1/8 INCH DRILL DIAMETER - DECIMAL .125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/8 POINT ANGLE - UOM DEG DS-90 MODEL
  • STANDARD LENGTH TYPE
  • SOLID CARBIDE MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 9/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 90 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • DRILL DIAMETER 1/8 INCH
  • DRILL DIAMETER - DECIMAL .125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/8
  • POINT ANGLE - UOM DEG
  • DS-90 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003332
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Twist
Diameter 0.125 inch (3.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238512 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 32mm
View Details
Drill Bit - 013185 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details