Sandvik AB Endmill 002695

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 9/64 INCH CUTTER DIAMETER 9/64 CUTTER DIAMETER - FRACTIONAL .1406 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3304V MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 9/64 INCH CUTTER DIAMETER 9/64 CUTTER DIAMETER - FRACTIONAL .1406 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3304V MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 002695 - Sandvik AB
Sandviken, Sweden
Endmill
002695
Endmill 002695
" SQUARE TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 9/64 INCH CUTTER DIAMETER 9/64 CUTTER DIAMETER - FRACTIONAL .1406 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3304V MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 2 INCH OVERALL LENGTH
  • 9/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/16 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 9/64 INCH CUTTER DIAMETER
  • 9/64 CUTTER DIAMETER - FRACTIONAL
  • .1406 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM
  • APPLICATION FINISHING
  • COATING TITANIUM ALUMINUM NITRIDE COATED
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • E3304V MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 002695
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Fractional
Cutter 0.141 inch (3.6 mm)
Shank 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.157 inch (4.0 mm)
Shank 0.157 inch (4.0 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12020TICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-2.5-S - Precision Components
Specs
OAL 5.50 inch (140 mm)
Edges Inserts
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details