Sandvik AB Endmill 002691

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 5/64 INCH CUTTER DIAMETER 5/64 CUTTER DIAMETER - FRACTIONAL .0781 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3304V MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 5/64 INCH CUTTER DIAMETER 5/64 CUTTER DIAMETER - FRACTIONAL .0781 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3304V MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 002691 - Sandvik AB
Sandviken, Sweden
Endmill
002691
Endmill 002691
" SQUARE TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 5/64 INCH CUTTER DIAMETER 5/64 CUTTER DIAMETER - FRACTIONAL .0781 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3304V MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/8 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 5/64 INCH CUTTER DIAMETER
  • 5/64 CUTTER DIAMETER - FRACTIONAL
  • .0781 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM
  • APPLICATION FINISHING
  • COATING TITANIUM ALUMINUM NITRIDE COATED
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • E3304V MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 002691
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Fractional
Cutter 0.078 inch (2.0 mm)
Shank 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 4.72 inch (120 mm)
View Details
Straight & Groove Forming Bits, Straight - 2 Flute - 733005-9A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Straight - 2 Flute
View Details
Endmill - 002712 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Thread Mill, 30° Helical Flute - Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details