Sandvik AB Endmill 002640

Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 7/32 INCH CUTTER DIAMETER 7/32 CUTTER DIAMETER - FRACTIONAL .2187 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN EB3302V MODEL "
Datasheet
Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 7/32 INCH CUTTER DIAMETER 7/32 CUTTER DIAMETER - FRACTIONAL .2187 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN EB3302V MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 002640 - Sandvik AB
Sandviken, Sweden
Endmill
002640
Endmill 002640
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 7/32 INCH CUTTER DIAMETER 7/32 CUTTER DIAMETER - FRACTIONAL .2187 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN EB3302V MODEL "

"

  • BALL NOSE TYPE
  • SOLID CARBIDE MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 7/32 INCH CUTTER DIAMETER
  • 7/32 CUTTER DIAMETER - FRACTIONAL
  • .2187 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING
  • COATING TITANIUM ALUMINUM NITRIDE COATED
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • EB3302V MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 002640
Product Name Endmill
Cutter Type Endmill
Geometry Ballnose
Units Fractional
Cutter 0.219 inch (5.6 mm)
Shank 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 7450856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.004 inch (0.1 mm)
Shank 0.125 inch (3.2 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12010TIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-32-3.5-S - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details