Sandvik AB Endmill 002258

Description
SQUARE TYPE SOLID CARBIDE MATERIAL 3-1/2 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH CUTTER DIAMETER 3/8 CUTTER DIAMETER - FRACTIONAL .375 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS DOUBLE APPLICATION DEEP PLUNGING CUTTER DIAMETER - DECIMAL - UOM IN E4304 MODEL
Datasheet
Description
SQUARE TYPE SOLID CARBIDE MATERIAL 3-1/2 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH CUTTER DIAMETER 3/8 CUTTER DIAMETER - FRACTIONAL .375 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS DOUBLE APPLICATION DEEP PLUNGING CUTTER DIAMETER - DECIMAL - UOM IN E4304 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 002258 - Sandvik AB
Sandviken, Sweden
Endmill
002258
Endmill 002258
SQUARE TYPE SOLID CARBIDE MATERIAL 3-1/2 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH CUTTER DIAMETER 3/8 CUTTER DIAMETER - FRACTIONAL .375 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS DOUBLE APPLICATION DEEP PLUNGING CUTTER DIAMETER - DECIMAL - UOM IN E4304 MODEL
  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • 3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 3/8 INCH CUTTER DIAMETER
  • 3/8 CUTTER DIAMETER - FRACTIONAL
  • .375 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS DOUBLE
  • APPLICATION DEEP PLUNGING
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • E4304 MODEL
Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 002258
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Fractional
Cutter 0.375 inch (9.5 mm)
Shank 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
OAL 1.50 inch (38 mm)
View Details
Laminate Trimming Bits, Flush Trimmer - 4 Flute - 733129-2A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: Flush Trimmer - 4 Flute
View Details
Endmill - 001219 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Fractional
View Details
Thread Mill, 15° Helical Flute - UN -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details