Sandvik AB Endmill 001237

Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 63 MM OVERALL LENGTH 20 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 8 MM CUTTER DIAMETER 8 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER IN MM - UOM MM EB3302M MODEL "
Datasheet
Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 63 MM OVERALL LENGTH 20 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 8 MM CUTTER DIAMETER 8 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER IN MM - UOM MM EB3302M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 001237 - Sandvik AB
Sandviken, Sweden
Endmill
001237
Endmill 001237
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 63 MM OVERALL LENGTH 20 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 8 MM CUTTER DIAMETER 8 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER IN MM - UOM MM EB3302M MODEL "

"

  • BALL NOSE TYPE
  • SOLID CARBIDE MATERIAL
  • 63 MM OVERALL LENGTH
  • 20 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 8 MM SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 8 MM CUTTER DIAMETER
  • 8 CUTTER DIAMETER IN MM
  • PRECISION TWIST DRILL. BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING
  • CUTTER DIAMETER IN MM - UOM MM
  • EB3302M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 001237
Product Name Endmill
Cutter Type Endmill
Geometry Ballnose
Units Metric
Cutter 0.315 inch (8.0 mm)
Shank 0.315 inch (8.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
OAL 1.50 inch (38 mm)
View Details
Laminate Trimming Bits, Flush Trimmer - 4 Flute - 733129-2A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: Flush Trimmer - 4 Flute
View Details
Endmill - 001201 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Fractional
View Details
Corner Rounding End Mill -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details