Sandvik AB Endmill 001201

Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 5/64 INCH CUTTER DIAMETER 5/64 CUTTER DIAMETER - FRACTIONAL .0781 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER - DECIMAL - UOM IN EB3302 MODEL "
Datasheet
Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 5/64 INCH CUTTER DIAMETER 5/64 CUTTER DIAMETER - FRACTIONAL .0781 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER - DECIMAL - UOM IN EB3302 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 001201 - Sandvik AB
Sandviken, Sweden
Endmill
001201
Endmill 001201
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 5/64 INCH CUTTER DIAMETER 5/64 CUTTER DIAMETER - FRACTIONAL .0781 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER - DECIMAL - UOM IN EB3302 MODEL "

"

  • BALL NOSE TYPE
  • SOLID CARBIDE MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/8 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 5/64 INCH CUTTER DIAMETER
  • 5/64 CUTTER DIAMETER - FRACTIONAL
  • .0781 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • EB3302 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 001201
Product Name Endmill
Cutter Type Endmill
Geometry Ballnose
Units Fractional
Cutter 0.078 inch (2.0 mm)
Shank 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 2.24 inch (57 mm)
View Details
Laminate Trimming Bits, 25º Bevel Trimmer - 4 Flute - 733129-4A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: 25º Bevel Trimmer - 4 Flute
View Details
Endmill - 002706 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Thread Mill, 30° Helical Flute - UN -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details