Sandvik AB Endmill 001228

Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 38 MM OVERALL LENGTH 6.3 MM FLUTE LENGTH STRAIGHT SHANK TYPE 3 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 2 MM CUTTER DIAMETER 2 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER IN MM - UOM MM EB3302M MODEL "
Datasheet
Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 38 MM OVERALL LENGTH 6.3 MM FLUTE LENGTH STRAIGHT SHANK TYPE 3 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 2 MM CUTTER DIAMETER 2 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER IN MM - UOM MM EB3302M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 001228 - Sandvik AB
Sandviken, Sweden
Endmill
001228
Endmill 001228
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 38 MM OVERALL LENGTH 6.3 MM FLUTE LENGTH STRAIGHT SHANK TYPE 3 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 2 MM CUTTER DIAMETER 2 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER IN MM - UOM MM EB3302M MODEL "

"

  • BALL NOSE TYPE
  • SOLID CARBIDE MATERIAL
  • 38 MM OVERALL LENGTH
  • 6.3 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3 MM SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 2 MM CUTTER DIAMETER
  • 2 CUTTER DIAMETER IN MM
  • PRECISION TWIST DRILL. BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING
  • CUTTER DIAMETER IN MM - UOM MM
  • EB3302M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 001228
Product Name Endmill
Cutter Type Endmill
Geometry Ballnose
Units Metric
Cutter 0.079 inch (2.0 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.472 inch (12.0 mm)
OAL 2.95 inch (75 mm)
View Details
Straight & Groove Forming Bits, Hinge Mortising - 2 Flute - 733235-0A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Hinge Mortising - 2 Flute
View Details
Endmill - 002695 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Thread Mill, BSPP / BSPT -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details