Sandvik AB Endmill 001144

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 89 MM OVERALL LENGTH 32 MM FLUTE LENGTH STRAIGHT SHANK TYPE 16 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 16 MM CUTTER DIAMETER 16 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER IN MM - UOM MM E3304M MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 89 MM OVERALL LENGTH 32 MM FLUTE LENGTH STRAIGHT SHANK TYPE 16 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 16 MM CUTTER DIAMETER 16 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER IN MM - UOM MM E3304M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 001144 - Sandvik AB
Sandviken, Sweden
Endmill
001144
Endmill 001144
" SQUARE TYPE SOLID CARBIDE MATERIAL 89 MM OVERALL LENGTH 32 MM FLUTE LENGTH STRAIGHT SHANK TYPE 16 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 16 MM CUTTER DIAMETER 16 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER IN MM - UOM MM E3304M MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 89 MM OVERALL LENGTH
  • 32 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 16 MM SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 16 MM CUTTER DIAMETER
  • 16 CUTTER DIAMETER IN MM
  • PRECISION TWIST DRILL. BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL
  • APPLICATION FINISHING
  • CUTTER DIAMETER IN MM - UOM MM
  • E3304M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 001144
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Metric
Cutter 0.630 inch (16.0 mm)
Shank 0.630 inch (16.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12006TN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-32-9.5-S - Precision Components
Specs
OAL 12.00 inch (305 mm)
Edges Inserts
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details