39k Ohm ±5% 31.25mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Long Side Terminals
Win Source Part Number: 990389-RF062PJ393CS
Category: Resistors>Resistor Networks, Arrays
Series: RF
Package: Tape & Reel (TR)
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 20,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 39k
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 31.25mW
Package / Case: 0302 (0805 Metric), Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.031" L x 0.024" W (0.80mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Samsung Electro-Mechanics
RESISTOR ARRAY FLAT TERMINAL 0 Product overview: RF062PJ393CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RF062PJ393CS can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RF062PJ393CS-ND | 990389-RF062PJ393CS | 50-RF062PJ393CS |
| Product Name | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | Resistor |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0302 | Surface Mount Technology (SMT / SMD) | 0302 (0805 Metric), Long Side Terminals |
| Resistance Range | 39000 ohms | 39000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |